IC, LDO VOLT REG, 0.8A, 20V, 12WSON; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:20V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:11.8V; Output Current:800mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3755 |
| Product Name | Ic, Ldo Volt Reg, 0.8A, 20V, 12Wson; Output Type Texas Instruments |
| Input Voltage | 3 to 20 volts |