Texas Instruments Voltage Regulators - Linear LP3874EMP-ADJ

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3874EMP-ADJ is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 0.8A with ultra-low dropout voltage, typically 240mV at maximum load. It operates with input supply voltages ranging from +2.5V to +7.0V and offers multiple preset output voltage options from 1.8V to 5.0V, with an output voltage accuracy of ±1.5% at room temperature. The device features a low ground pin current of approximately 6mA at full load and a shutdown mode that reduces quiescent current to 10nA. Additionally, it includes an error flag to indicate output status and a sense pin for improved load regulation at remote loads. The LP3874EMP-ADJ is suitable for applications such as microprocessor power supplies, battery chargers, and other battery-powered devices, and is available in SOT-223-5 packaging.

Datasheet Summary
Powered by GS/AI

The LP3874EMP-ADJ is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 0.8A with ultra-low dropout voltage, typically 240mV at maximum load. It operates with input supply voltages ranging from +2.5V to +7.0V and offers multiple preset output voltage options from 1.8V to 5.0V, with an output voltage accuracy of ±1.5% at room temperature. The device features a low ground pin current of approximately 6mA at full load and a shutdown mode that reduces quiescent current to 10nA. Additionally, it includes an error flag to indicate output status and a sense pin for improved load regulation at remote loads. The LP3874EMP-ADJ is suitable for applications such as microprocessor power supplies, battery chargers, and other battery-powered devices, and is available in SOT-223-5 packaging.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LP3874EMP-ADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3874EMP-ADJ
Voltage Regulators - Linear LP3874EMP-ADJ
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LP3874EMP-ADJ
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details