LDO VOLTAGE REGULATOR, 3.3V, 0.8A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:7V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 3.3V, 0.8A, SOT-2; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 41K7515 | 31AH2044 |
| Product Name | Ldo Voltage Regulator, 3.3V, 0.8A, Sot-223-5; Output Type Texas Instruments | Ldo Voltage Regulator, 3.3V, 0.8A, Sot-2; Msl Texas Instruments |
| Input Voltage | 2.5 to 7 volts |