LDO, ADJ, 2.7V TO 10VIN, 0.5A, WSON-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:9V; Output Current:500mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7434 |
| Product Name | Ldo, Adj, 2.7V To 10Vin, 0.5A, Wson-6; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |