Texas Instruments Standard Linear and Logic Ic, Ldo Reg, Powerwise; Output Type Texas Instruments LP38692SD-ADJ/NOPB

Description
IC, LDO REG, POWERWISE; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:9V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Description
IC, LDO REG, POWERWISE; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:9V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg, Powerwise; Output Type Texas Instruments - 33AH4310 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, Powerwise; Output Type Texas Instruments
33AH4310
Ic, Ldo Reg, Powerwise; Output Type Texas Instruments 33AH4310
IC, LDO REG, POWERWISE; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:9V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

IC, LDO REG, POWERWISE; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:9V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4310
Product Name Ic, Ldo Reg, Powerwise; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details