LDO, FIXED, 3.3V, 0.5A, WSON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3737 |
| Product Name | Ldo, Fixed, 3.3V, 0.5A, Wson-6; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |