REGULATOR, LDO, FIXED, 2.5V, TO-252-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3734 |
| Product Name | Regulator, Ldo, Fixed, 2.5V, To-252-3; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |