ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 9V, LLP-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:9V RoHS Compliant: Yes
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 41K7445 | 26AJ7426 |
| Product Name | Adjustable Ldo Voltage Regulator, 1.25V To 9V, Llp-6; Output Type Texas Instruments | Adjustable Ldo Voltage Regulator, 1.25V; Msl Texas Instruments |
| Input Voltage | 2.7 to 10 volts |