IC, V REG, LDO 1.5A ADJ, SMD, 3855; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.23V; Adjustable Output Voltage Max:6.6V; Output Current:1.5A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 17AH9167 |
| Product Name | Ic, V Reg, Ldo 1.5A Adj, Smd, 3855; Output Type Texas Instruments |
| Input Voltage | 2.5 to 7 volts |