Texas Instruments High-Performance Analog Linear Voltage Regulator Evaluation Boards LP38513TJ-ADJEV

Description
LP38513 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
LP38513 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - 296-45803-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
296-45803-ND
Linear Voltage Regulator Evaluation Boards 296-45803-ND
LP38513 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

LP38513 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Evaluation Boards - Linear Voltage Regulators - LP38513TJ-ADJEV - 779739-LP38513TJ-ADJEV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - LP38513TJ-ADJEV
779739-LP38513TJ-ADJEV
Evaluation Boards - Linear Voltage Regulators - LP38513TJ-ADJEV 779739-LP38513TJ-ADJEV
Manufacturer: Texas Instruments Win Source Part Number: 779739-LP38513TJ-ADJ EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.2V Voltage - Input: 2.25 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: LP38513 Family Name: LP38513-ADJ Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: February 12, 2009 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779739-LP38513TJ-ADJEV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.2V
Voltage - Input: 2.25 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: LP38513
Family Name: LP38513-ADJ
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Adjustable
Introduction Date: February 12, 2009
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management IC Development Tools - LP38513TJ-ADJEV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
LP38513TJ-ADJEV
Power Management IC Development Tools LP38513TJ-ADJEV
Power Management IC Development Tools LP38513-ADJ Eval Mod

Power Management IC Development Tools LP38513-ADJ Eval Mod

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - LP38513TJ-ADJEV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
LP38513TJ-ADJEV
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards LP38513TJ-ADJEV
BOARD EVAL FOR LP38513TJ-ADJ

BOARD EVAL FOR LP38513TJ-ADJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-45803-ND 779739-LP38513TJ-ADJEV LP38513TJ-ADJEV LP38513TJ-ADJEV
Product Name Linear Voltage Regulator Evaluation Boards Evaluation Boards - Linear Voltage Regulators - LP38513TJ-ADJEV Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2312-PAC5222EVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller
View Details
TB,SYPS-2,AH202,50 OHM - TB-426+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2305117 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE-M
Ports Wireless
View Details