Texas Instruments High-Performance Analog Linear Voltage Regulator Evaluation Boards LP38513S-1.8EV

Description
LP38513 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
LP38513 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - 296-45802-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
296-45802-ND
Linear Voltage Regulator Evaluation Boards 296-45802-ND
LP38513 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

LP38513 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Evaluation Boards - Linear Voltage Regulators - LP38513S-1.8EV - 779735-LP38513S-1.8EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - LP38513S-1.8EV
779735-LP38513S-1.8EV
Evaluation Boards - Linear Voltage Regulators - LP38513S-1.8EV 779735-LP38513S-1.8EV
Manufacturer: Texas Instruments Win Source Part Number: 779735-LP38513S-1.8E V Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.8V Voltage - Input: 2.25 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: LP38513 Family Name: LP38513 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: July 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 779735-LP38513S-1.8EV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.8V
Voltage - Input: 2.25 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: LP38513
Family Name: LP38513
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: July 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - LP38513S-1.8EV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
LP38513S-1.8EV
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards LP38513S-1.8EV
BOARD EVAL LP38513 1.8V

BOARD EVAL LP38513 1.8V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-45802-ND 779735-LP38513S-1.8EV LP38513S-1.8EV
Product Name Linear Voltage Regulator Evaluation Boards Evaluation Boards - Linear Voltage Regulators - LP38513S-1.8EV Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPD1010EVB02-ND - DigiKey
Specs
Supported System Transistor
View Details
2 suppliers
Development Tool Accessories - 2049901 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-CYALKIT-E04-ND - DigiKey
Specs
Category Developement Board
Supported System Energy Harvesting
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers