Manufacturer: Texas Instruments
Win Source Part Number: 779734-LP38512TS-1.8
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.8V
Voltage - Input: 2.25 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: LP38512
Family Name: LP38512
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: November 27, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
BOARD EVAL FOR LP38512TS-1.8
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 779734-LP38512TS-1.8EV | LP38512TS-1.8EV |
| Product Name | Evaluation Boards - Linear Voltage Regulators - LP38512TS-1.8EV | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards |
| Category | Developement Board | Developement Board |