Texas Instruments Evaluation Boards - Linear Voltage Regulators - LP38512TJ-ADJEV LP38512TJ-ADJEV

Description
Manufacturer: Texas Instruments Win Source Part Number: 779733-LP38512TJ-ADJ EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.2V Voltage - Input: 2.25 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LP38512 Family Name: LP38512 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: February 12, 2009 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779733-LP38512TJ-ADJ EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.2V Voltage - Input: 2.25 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LP38512 Family Name: LP38512 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: February 12, 2009 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - LP38512TJ-ADJEV - 779733-LP38512TJ-ADJEV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - LP38512TJ-ADJEV
779733-LP38512TJ-ADJEV
Evaluation Boards - Linear Voltage Regulators - LP38512TJ-ADJEV 779733-LP38512TJ-ADJEV
Manufacturer: Texas Instruments Win Source Part Number: 779733-LP38512TJ-ADJ EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.2V Voltage - Input: 2.25 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LP38512 Family Name: LP38512 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: February 12, 2009 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779733-LP38512TJ-ADJEV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.2V
Voltage - Input: 2.25 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: LP38512
Family Name: LP38512
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Adjustable
Introduction Date: February 12, 2009
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - LP38512TJ-ADJEV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
LP38512TJ-ADJEV
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards LP38512TJ-ADJEV
BOARD EVAL FOR LP38512TJ-ADJ

BOARD EVAL FOR LP38512TJ-ADJ

Supplier's Site
Power Management IC Development Tools - LP38512TJ-ADJEV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
LP38512TJ-ADJEV
Power Management IC Development Tools LP38512TJ-ADJEV
Power Management IC Development Tools LP38512 Eval Brd

Power Management IC Development Tools LP38512 Eval Brd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 779733-LP38512TJ-ADJEV LP38512TJ-ADJEV LP38512TJ-ADJEV
Product Name Evaluation Boards - Linear Voltage Regulators - LP38512TJ-ADJEV Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1793727 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-049-42XX-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers