Texas Instruments High-Performance Analog Linear Voltage Regulator Evaluation Boards LP38511TS-1.8EV

Description
LP38511 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
LP38511 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - 296-46050-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
296-46050-ND
Linear Voltage Regulator Evaluation Boards 296-46050-ND
LP38511 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

LP38511 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Evaluation Boards - Linear Voltage Regulators - LP38511TS-1.8EV - 779729-LP38511TS-1.8EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - LP38511TS-1.8EV
779729-LP38511TS-1.8EV
Evaluation Boards - Linear Voltage Regulators - LP38511TS-1.8EV 779729-LP38511TS-1.8EV
Manufacturer: Texas Instruments Win Source Part Number: 779729-LP38511TS-1.8 EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.8V Voltage - Input: 2.25 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 800mA Utilized IC / Part: LP38511 Family Name: LP38511T Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: November 05, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779729-LP38511TS-1.8EV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.8V
Voltage - Input: 2.25 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 800mA
Utilized IC / Part: LP38511
Family Name: LP38511T
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: November 05, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - LP38511TS-1.8EV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
LP38511TS-1.8EV
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards LP38511TS-1.8EV
BOARD EVAL FOR LP38511TS-1.8

BOARD EVAL FOR LP38511TS-1.8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-46050-ND 779729-LP38511TS-1.8EV LP38511TS-1.8EV
Product Name Linear Voltage Regulator Evaluation Boards Evaluation Boards - Linear Voltage Regulators - LP38511TS-1.8EV Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

TB,PSA4-5043+,MMM1362,50 OHM - TB-653+ - Mini-Circuits
Specs
Category Developement Board
View Details
mPCIe Carrier Board for XBee Plugins - AS-ADP-XBEE-TO-MPCIE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2651094 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details