Texas Instruments Standard Linear and Logic Ldo, Adj O/p, 0.6V-5V, 3A, To-263-5; Output Type Texas Instruments LP38503TS-ADJ/NOPB

Description
LDO, ADJ O/P, 0.6V-5V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:600mV; Adjustable Output Voltage Max:5V; Output Current:3A; RoHS Compliant: Yes
Description
LDO, ADJ O/P, 0.6V-5V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:600mV; Adjustable Output Voltage Max:5V; Output Current:3A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj O/p, 0.6V-5V, 3A, To-263-5; Output Type Texas Instruments - 33AH4307 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj O/p, 0.6V-5V, 3A, To-263-5; Output Type Texas Instruments
33AH4307
Ldo, Adj O/p, 0.6V-5V, 3A, To-263-5; Output Type Texas Instruments 33AH4307
LDO, ADJ O/P, 0.6V-5V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:600mV; Adjustable Output Voltage Max:5V; Output Current:3A; RoHS Compliant: Yes

LDO, ADJ O/P, 0.6V-5V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:600mV; Adjustable Output Voltage Max:5V; Output Current:3A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4307
Product Name Ldo, Adj O/p, 0.6V-5V, 3A, To-263-5; Output Type Texas Instruments
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details