Texas Instruments Evaluation Boards - Linear Voltage Regulators - LP38502TS-ADJEV LP38502TS-ADJEV

Description
Manufacturer: Texas Instruments Win Source Part Number: 779725-LP38502TS-ADJ EV Series: FlexCap Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.5V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LP38502 Family Name: LP38502 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: April 24, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779725-LP38502TS-ADJ EV Series: FlexCap Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.5V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LP38502 Family Name: LP38502 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: April 24, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - LP38502TS-ADJEV - 779725-LP38502TS-ADJEV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - LP38502TS-ADJEV
779725-LP38502TS-ADJEV
Evaluation Boards - Linear Voltage Regulators - LP38502TS-ADJEV 779725-LP38502TS-ADJEV
Manufacturer: Texas Instruments Win Source Part Number: 779725-LP38502TS-ADJ EV Series: FlexCap Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.5V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LP38502 Family Name: LP38502 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: April 24, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779725-LP38502TS-ADJEV
Series: FlexCap
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 2.5V
Voltage - Input: 2.7 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: LP38502
Family Name: LP38502
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Adjustable
Introduction Date: April 24, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - LP38502TS-ADJEV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
LP38502TS-ADJEV
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards LP38502TS-ADJEV
BOARD EVAL LP38502TS TO-263

BOARD EVAL LP38502TS TO-263

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 779725-LP38502TS-ADJEV LP38502TS-ADJEV
Product Name Evaluation Boards - Linear Voltage Regulators - LP38502TS-ADJEV Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1887107 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - AUIR3242S BOARD B2B - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Power Distribution ; Relays ; Battery Switch
View Details
RTK Portable 2 - AS-PRO-PORTABLE2-0-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details