Texas Instruments Evaluation Boards - Linear Voltage Regulators - LP38502TJ-ADJEV LP38502TJ-ADJEV

Description
Manufacturer: Texas Instruments Win Source Part Number: 779724-LP38502TJ-ADJ EV Series: FlexCap Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.5V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LP38502 Family Name: LP38502 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: April 24, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779724-LP38502TJ-ADJ EV Series: FlexCap Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.5V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LP38502 Family Name: LP38502 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: April 24, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - LP38502TJ-ADJEV - 779724-LP38502TJ-ADJEV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - LP38502TJ-ADJEV
779724-LP38502TJ-ADJEV
Evaluation Boards - Linear Voltage Regulators - LP38502TJ-ADJEV 779724-LP38502TJ-ADJEV
Manufacturer: Texas Instruments Win Source Part Number: 779724-LP38502TJ-ADJ EV Series: FlexCap Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.5V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LP38502 Family Name: LP38502 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: April 24, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779724-LP38502TJ-ADJEV
Series: FlexCap
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 2.5V
Voltage - Input: 2.7 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: LP38502
Family Name: LP38502
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Adjustable
Introduction Date: April 24, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - LP38502TJ-ADJEV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
LP38502TJ-ADJEV
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards LP38502TJ-ADJEV
BOARD EVAL FOR LP38502 ADJ VOLT

BOARD EVAL FOR LP38502 ADJ VOLT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 779724-LP38502TJ-ADJEV LP38502TJ-ADJEV
Product Name Evaluation Boards - Linear Voltage Regulators - LP38502TJ-ADJEV Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS3125EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
TB,GALI-55,DF782,50 OHM / RoHS - TB-409-55+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2651117 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details