Texas Instruments High-Performance Analog Linear Voltage Regulator Evaluation Boards LP38502SD-ADJEV

Description
LP38502 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
LP38502 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - LP38502SD-ADJEV-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
LP38502SD-ADJEV-ND
Linear Voltage Regulator Evaluation Boards LP38502SD-ADJEV-ND
LP38502 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

LP38502 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Evaluation Boards - Linear Voltage Regulators - LP38502SD-ADJEV - 779723-LP38502SD-ADJEV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - LP38502SD-ADJEV
779723-LP38502SD-ADJEV
Evaluation Boards - Linear Voltage Regulators - LP38502SD-ADJEV 779723-LP38502SD-ADJEV
Manufacturer: Texas Instruments Win Source Part Number: 779723-LP38502SD-ADJ EV Series: FlexCap Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.5V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: LP38502 Family Name: LP38502 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: October 21, 2018 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779723-LP38502SD-ADJEV
Series: FlexCap
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 2.5V
Voltage - Input: 2.7 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: LP38502
Family Name: LP38502
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Adjustable
Introduction Date: October 21, 2018
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - LP38502SD-ADJEV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
LP38502SD-ADJEV
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards LP38502SD-ADJEV
BOARD EVAL LP38502SD 8-LLP

BOARD EVAL LP38502SD 8-LLP

Supplier's Site
Power Management IC Development Tools - LP38502SD-ADJEV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
LP38502SD-ADJEV
Power Management IC Development Tools LP38502SD-ADJEV
Power Management IC Development Tools LP38502SD-ADJ EVAL BOARD

Power Management IC Development Tools LP38502SD-ADJ EVAL BOARD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LP38502SD-ADJEV-ND 779723-LP38502SD-ADJEV LP38502SD-ADJEV LP38502SD-ADJEV
Product Name Linear Voltage Regulator Evaluation Boards Evaluation Boards - Linear Voltage Regulators - LP38502SD-ADJEV Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards Power Management IC Development Tools
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

TB,MGVA-63+DL1020,50 OHM - TB-666-50-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 1109118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
Manufacturer Atmega; Other
View Details