IC, LDO REG; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:600mV; Adjustable Output Voltage Max:5V; Output Current:1.5A; Dropout Voltage Vdo:220mV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3730 |
| Product Name | Ic, Ldo Reg; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |