LDO, REG, 5.5VIN, 3A, ADJ, 5TO263; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:600mV; Adjustable Output Voltage Max:5V; Output Current:3A; DropoutRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1163 |
| Product Name | Ldo, Reg, 5.5Vin, 3A, Adj, 5To263; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |