LDO, ADJ O/P, 0.6V-5V, 1.5A, WSON-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:600mV; Adjustable Output Voltage Max:5V; Output Current:1.5A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7422 |
| Product Name | Ldo, Adj O/p, 0.6V-5V, 1.5A, Wson-8; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |