Texas Instruments LP3470 Tiny Power On Reset Circuit LP3470M5-4.63

Description
Tiny Power On Reset Circuit 5-SOT-23 -20 to 85
Request a Quote Datasheet
Description
Tiny Power On Reset Circuit 5-SOT-23 -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3470 Tiny Power On Reset Circuit - LP3470M5-4.63 - Texas Instruments
Dallas, TX, United States
LP3470 Tiny Power On Reset Circuit
LP3470M5-4.63
LP3470 Tiny Power On Reset Circuit LP3470M5-4.63
Tiny Power On Reset Circuit 5-SOT-23 -20 to 85

Tiny Power On Reset Circuit 5-SOT-23 -20 to 85

Buy Now Datasheet
Supervisors - 296-41457-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41457-2-ND
Supervisors 296-41457-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-41457-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-41457-1-ND
Supervisors 296-41457-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5V SOT-23 Voltage Supervisor IC
691-LP3470M5-4.63
5V SOT-23 Voltage Supervisor IC 691-LP3470M5-4.63
Reset IC, 5V, SOT-23, Active-Low, 1% Threshold Product overview: LP3470M5-4.63 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470M5-4.63 can be used for catalog matching and distributor lookup.

Reset IC, 5V, SOT-23, Active-Low, 1% Threshold Product overview: LP3470M5-4.63 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470M5-4.63 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - LP3470M5-4.63 - 071803-LP3470M5-4.63 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LP3470M5-4.63
071803-LP3470M5-4.63
PMIC - PMIC - Supervisors - LP3470M5-4.63 071803-LP3470M5-4.63
Manufacturer: Texas Instruments Win Source Part Number: 071803-LP3470M5-4.63 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TJ) Case / Package: SOT-23-5

Manufacturer: Texas Instruments
Win Source Part Number: 071803-LP3470M5-4.63
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TJ)
Case / Package: SOT-23-5

Buy Now Datasheet
 - LP3470M5-4.63 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.63V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.63V, CMOS, PDSO5

Supplier's Site Datasheet
 - LP3470M5-4.63 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.63V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.63V, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LP3470M5-4.63 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LP3470M5-4.63
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LP3470M5-4.63
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
LP3470M5-4.63
Supervisory Circuits LP3470M5-4.63
Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -20 to 85

Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -20 to 85

Buy Now Datasheet
PMIC - Supervisors - LP3470M5-4.63 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LP3470M5-4.63
PMIC - Supervisors LP3470M5-4.63
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - LP3470M5-4.63 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LP3470M5-4.63
Supervisors LP3470M5-4.63
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LP3470M5-4.63 296-41457-2-ND 691-LP3470M5-4.63 071803-LP3470M5-4.63 LP3470M5-4.63 LP3470M5-4.63 LP3470M5-4.63 LP3470M5-4.63 LP3470M5-4.63
Product Name LP3470 Tiny Power On Reset Circuit Supervisors 5V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - LP3470M5-4.63 Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SC-74A, SOT-753 SOT-23 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 16 µA 16 µA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details