Win Source Part Number: 1070548-LP3470M5-2.8
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSCLP3470M5-2.83,
RoHS Status: RoHS non-compliant
IC SUPERVISOR PWR MGMT CIRC / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 Product overview: LP3470M5-2.83 from National Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470M5-2.83 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1070548-LP3470M5-2.83 | 691-LP3470M5-2.83 | LP3470M5-2.83 |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | SOT-23 Voltage Supervisor IC | Supervisors |
| Output Options | Inverting | Open Drain |