Texas Instruments LP3470 Tiny Power On Reset Circuit LP3470IM5X-2.63/NOPB

Description
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3470 Tiny Power On Reset Circuit - LP3470IM5X-2.63/NOPB - Texas Instruments
Dallas, TX, United States
LP3470 Tiny Power On Reset Circuit
LP3470IM5X-2.63/NOPB
LP3470 Tiny Power On Reset Circuit LP3470IM5X-2.63/NOPB
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85

Tiny Power On Reset Circuit 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-LP3470IM5X-2.63/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - LP3470IM5X-2.63/NOPB - 103140-LP3470IM5X-2.63/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LP3470IM5X-2.63/NOPB
103140-LP3470IM5X-2.63/NOPB
PMIC - PMIC - Supervisors - LP3470IM5X-2.63/NOPB 103140-LP3470IM5X-2.63/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 103140-LP3470IM5X-2. 63/NOPB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-5

Manufacturer: Texas Instruments
Win Source Part Number: 103140-LP3470IM5X-2.63/NOPB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-5

Buy Now Datasheet
 - LP3470IM5X-2.63/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.63V, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
2.63V SOT-23 Voltage Supervisor IC
691-LP3470IM5X-2.63/NOPB
2.63V SOT-23 Voltage Supervisor IC 691-LP3470IM5X-2.63/NOPB
Reset IC, 2.63V Threshold, Active-Low, SOT-23-5 Product overview: LP3470IM5X-2.63/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5X-2.63/ NOPB can be used for catalog matching and distributor lookup.

Reset IC, 2.63V Threshold, Active-Low, SOT-23-5 Product overview: LP3470IM5X-2.63/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5X-2.63/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - LP3470IM5X-2.63/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LP3470IM5X-2.63/NOPB
PMIC - Supervisors LP3470IM5X-2.63/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - LP3470IM5X-2.63/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
LP3470IM5X-2.63/NOPB
Integrated Circuits (ICs) - PMIC - Supervisors LP3470IM5X-2.63/NOPB
IC SUPERVISOR PWR SUP SUPPORT FI

IC SUPERVISOR PWR SUP SUPPORT FI

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
LP3470IM5X-2.63/NOPB
Supervisory Circuits LP3470IM5X-2.63/NOPB
Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -40 to 85

Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - LP3470IM5X-2.63/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Supervisors - LP3470IM5X-2.63/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LP3470IM5X-2.63/NOPB 296-LP3470IM5X-2.63/NOPBTR-ND 103140-LP3470IM5X-2.63/NOPB LP3470IM5X-2.63/NOPB 691-LP3470IM5X-2.63/NOPB LP3470IM5X-2.63/NOPB LP3470IM5X-2.63/NOPB LP3470IM5X-2.63/NOPB LP3470IM5X-2.63/NOPB
Product Name LP3470 Tiny Power On Reset Circuit Supervisors PMIC - PMIC - Supervisors - LP3470IM5X-2.63/NOPB 2.63V SOT-23 Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 16 µA 16 µA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details