Texas Instruments LP3470 Tiny Power On Reset Circuit LP3470IM5-4.00

Description
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85
Request a Quote
Description
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3470IM5-4.00 is a micropower voltage supervisory circuit designed to monitor supply voltages with a reset threshold accuracy of ±1% over temperature. It features a 5-pin SOT-23 package and operates with a low quiescent current of 16 µA typical. The device asserts a reset signal when the supply voltage (V_CC) falls below the specified threshold and maintains the reset state for an adjustable time-out period, which can be set using an external capacitor. This reset function is valid down to V_CC levels of 0.5 V, making it suitable for a variety of applications, including microprocessor and microcontroller power monitoring, intelligent instruments, and battery-powered devices. The LP3470IM5-4.00 is rated for operation within a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The LP3470IM5-4.00 is a micropower voltage supervisory circuit designed to monitor supply voltages with a reset threshold accuracy of ±1% over temperature. It features a 5-pin SOT-23 package and operates with a low quiescent current of 16 µA typical. The device asserts a reset signal when the supply voltage (V_CC) falls below the specified threshold and maintains the reset state for an adjustable time-out period, which can be set using an external capacitor. This reset function is valid down to V_CC levels of 0.5 V, making it suitable for a variety of applications, including microprocessor and microcontroller power monitoring, intelligent instruments, and battery-powered devices. The LP3470IM5-4.00 is rated for operation within a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LP3470 Tiny Power On Reset Circuit - LP3470IM5-4.00 - Texas Instruments
Dallas, TX, United States
LP3470 Tiny Power On Reset Circuit
LP3470IM5-4.00
LP3470 Tiny Power On Reset Circuit LP3470IM5-4.00
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85

Tiny Power On Reset Circuit 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
4V 16uA SOT-23 Voltage Supervisor IC
691-LP3470IM5-4.00
4V 16uA SOT-23 Voltage Supervisor IC 691-LP3470IM5-4.00
Reset IC, 4V, Active Low, 16uA, SOT-23-5 Product overview: LP3470IM5-4.00 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 16uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, 16uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5-4.00 can be used for catalog matching and distributor lookup.

Reset IC, 4V, Active Low, 16uA, SOT-23-5 Product overview: LP3470IM5-4.00 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 16uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, 16uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5-4.00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - LP3470IM5-4.00TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - LP3470IM5-4.00 - 1203226-LP3470IM5-4.00 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LP3470IM5-4.00
1203226-LP3470IM5-4.00
PMIC - PMIC - Supervisors - LP3470IM5-4.00 1203226-LP3470IM5-4.00
Manufacturer: Texas Instruments Win Source Part Number: 1203226-LP3470IM5-4. 00 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1ms Minimum Voltage - Threshold: 4V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LP3470 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1203226-LP3470IM5-4.00
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1ms Minimum
Voltage - Threshold: 4V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LP3470
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
LP3470IM5-4.00
Supervisory Circuits LP3470IM5-4.00
Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -40 to 85

Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LP3470IM5-4.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LP3470IM5-4.00
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LP3470IM5-4.00
IC SUPERVISOR PWR SUP SUPPORT FI

IC SUPERVISOR PWR SUP SUPPORT FI

Supplier's Site
PMIC - Supervisors - LP3470IM5-4.00 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LP3470IM5-4.00
PMIC - Supervisors LP3470IM5-4.00
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - LP3470IM5-4.00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LP3470IM5-4.00
Supervisors LP3470IM5-4.00
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Supervisors - LP3470IM5-4.00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LP3470IM5-4.00
Supervisors LP3470IM5-4.00
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LP3470IM5-4.00 691-LP3470IM5-4.00 LP3470IM5-4.00TR-ND 1203226-LP3470IM5-4.00 LP3470IM5-4.00 LP3470IM5-4.00 LP3470IM5-4.00 LP3470IM5-4.00
Product Name LP3470 Tiny Power On Reset Circuit 4V 16uA SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - LP3470IM5-4.00 Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 16 µA 16 µA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ25703RSNR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers