Texas Instruments LP3470 Tiny Power On Reset Circuit LP3470IM5-3.65/NOPB

Description
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3470 Tiny Power On Reset Circuit - LP3470IM5-3.65/NOPB - Texas Instruments
Dallas, TX, United States
LP3470 Tiny Power On Reset Circuit
LP3470IM5-3.65/NOPB
LP3470 Tiny Power On Reset Circuit LP3470IM5-3.65/NOPB
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85

Tiny Power On Reset Circuit 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.65V 5V SOT-23 Voltage Supervisor IC
691-LP3470IM5-3.65/NOPB
3.65V 5V SOT-23 Voltage Supervisor IC 691-LP3470IM5-3.65/NOPB
Reset IC, 3.65V, Active Low, SOT-23-5, 5V Max Product overview: LP3470IM5-3.65/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.65V, 5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.65V, 5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5-3.65/N OPB can be used for catalog matching and distributor lookup.

Reset IC, 3.65V, Active Low, SOT-23-5, 5V Max Product overview: LP3470IM5-3.65/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.65V, 5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.65V, 5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5-3.65/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - LP3470IM5-3.65/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - LP3470IM5-3.65/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - LP3470IM5-3.65/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - LP3470IM5-3.65/NOPB - 1056381-LP3470IM5-3.65/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LP3470IM5-3.65/NOPB
1056381-LP3470IM5-3.65/NOPB
PMIC - PMIC - Supervisors - LP3470IM5-3.65/NOPB 1056381-LP3470IM5-3.65/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056381-LP3470IM5-3. 65/NOPB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 ms Minimum Voltage - Threshold: 3.65V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056381-LP3470IM5-3.65/NOPB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 ms Minimum
Voltage - Threshold: 3.65V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LP3470IM5-3.65/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LP3470IM5-3.65/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LP3470IM5-3.65/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - LP3470IM5-3.65/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LP3470IM5-3.65/NOPB
PMIC - Supervisors LP3470IM5-3.65/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
LP3470IM5-3.65/NOPB
Supervisory Circuits LP3470IM5-3.65/NOPB
Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -40 to 85

Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - LP3470IM5-3.65/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LP3470IM5-3.65/NOPB 691-LP3470IM5-3.65/NOPB LP3470IM5-3.65/NOPBCT-ND 1056381-LP3470IM5-3.65/NOPB LP3470IM5-3.65/NOPB LP3470IM5-3.65/NOPB LP3470IM5-3.65/NOPB LP3470IM5-3.65/NOPB
Product Name LP3470 Tiny Power On Reset Circuit 3.65V 5V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - LP3470IM5-3.65/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 16 µA 16 µA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z70PW-V300 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Type SSOP; TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details