Texas Instruments PMIC - PMIC - Power Management - Specialized - LP2997MR LP2997MR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1203201-LP2997MR Packaging: Tube Mounting Style: SMD Applications: DDR-II Terminator Supply Current: 320μA Categories: Integrated Circuits Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PowerSOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Family Part Number: LP2997 Manufacturer Pack Quantity: 95 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1203201-LP2997MR Packaging: Tube Mounting Style: SMD Applications: DDR-II Terminator Supply Current: 320μA Categories: Integrated Circuits Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PowerSOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Family Part Number: LP2997 Manufacturer Pack Quantity: 95 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP2997MR - 1203201-LP2997MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP2997MR
1203201-LP2997MR
PMIC - PMIC - Power Management - Specialized - LP2997MR 1203201-LP2997MR
Manufacturer: Texas Instruments Win Source Part Number: 1203201-LP2997MR Packaging: Tube Mounting Style: SMD Applications: DDR-II Terminator Supply Current: 320μA Categories: Integrated Circuits Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PowerSOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Family Part Number: LP2997 Manufacturer Pack Quantity: 95 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1203201-LP2997MR
Packaging: Tube
Mounting Style: SMD
Applications: DDR-II Terminator
Supply Current: 320μA
Categories: Integrated Circuits
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PowerSOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Family Part Number: LP2997
Manufacturer Pack Quantity: 95
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 5.5V

Buy Now
Power Management - Specialized - LP2997MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP2997MR
Power Management - Specialized LP2997MR
DDR-II Terminator PMIC 8-SO PowerPad

DDR-II Terminator PMIC 8-SO PowerPad

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1203201-LP2997MR LP2997MR
Product Name PMIC - PMIC - Power Management - Specialized - LP2997MR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage References - 7385342 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details