DDR TERMINATION REG, 1.5A, SO POWERPAD-8; Memory Supported:DDR1, DDR2; Source / Sink Current:1.5A; Supply Voltage Min:2.2V; Supply Voltage Max:5.5V; IC Case / Package:SO PowerPAD; No. of Pins:8Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
REGULATOR, LDO, FIXED, SO POWERPAD-8; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.359V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; DropoutRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 41K7321 | 31AH2035 |
| Product Name | Ddr Termination Reg, 1.5A, So Powerpad-8; Memory Supported Texas Instruments | Regulator, Ldo, Fixed, So Powerpad-8; Output Type Texas Instruments |
| Operating Temperature | 32 to ? F (0.0 to ? C) |