LP2995 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 779716-LP2995M-EVAL
Operating Temperature Range: 0°C ~ 125°C
Voltage - Input: 2.2 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: LP2995
Family Name: LP2995
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Power Management IC Development Tools LP2995M EVAL BOARD
BOARD EVALUATION LP2995M
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | LP2995M-EVAL-ND | 779716-LP2995M-EVAL | LP2995M-EVAL | LP2995M-EVAL |
| Product Name | Linear Voltage Regulator Evaluation Boards | Evaluation Boards - Linear Voltage Regulators - LP2995M-EVAL | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards |
| Manufacturer | Texas Instruments |