Texas Instruments Standard Linear and Logic Ic, V Reg, Linear, 5V, Smd; Output Type Texas Instruments LP2992IM5-5.0/NOPB

Description
IC, V REG, LINEAR, 5V, SMD; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes
Description
IC, V REG, LINEAR, 5V, SMD; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Linear, 5V, Smd; Output Type Texas Instruments - 31AH2033 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Linear, 5V, Smd; Output Type Texas Instruments
31AH2033
Ic, V Reg, Linear, 5V, Smd; Output Type Texas Instruments 31AH2033
IC, V REG, LINEAR, 5V, SMD; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes

IC, V REG, LINEAR, 5V, SMD; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31AH2033
Product Name Ic, V Reg, Linear, 5V, Smd; Output Type Texas Instruments
Input Voltage 2.2 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details