Texas Instruments Standard Linear and Logic Ic, V Reg, Linear, 1.8V, Smd; Output Type Texas Instruments LP2992IM5-1.8/NOPB

Description
IC, V REG, LINEAR, 1.8V, SMD; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes
Description
IC, V REG, LINEAR, 1.8V, SMD; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Linear, 1.8V, Smd; Output Type Texas Instruments - 28AH3720 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Linear, 1.8V, Smd; Output Type Texas Instruments
28AH3720
Ic, V Reg, Linear, 1.8V, Smd; Output Type Texas Instruments 28AH3720
IC, V REG, LINEAR, 1.8V, SMD; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes

IC, V REG, LINEAR, 1.8V, SMD; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 1.8V, 250Ma, 5-Sot-23; Output Type Texas Instruments - 41K7298 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 250Ma, 5-Sot-23; Output Type Texas Instruments
41K7298
Ldo Voltage Regulator, 1.8V, 250Ma, 5-Sot-23; Output Type Texas Instruments 41K7298
LDO VOLTAGE REGULATOR, 1.8V, 250mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:450mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 250mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:450mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH3720 41K7298
Product Name Ic, V Reg, Linear, 1.8V, Smd; Output Type Texas Instruments Ldo Voltage Regulator, 1.8V, 250Ma, 5-Sot-23; Output Type Texas Instruments
Input Voltage 2.2 to 16 volts 2.2 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details