LDO VOLTAGE REGULATOR, 1.8V, 250mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:450mV RoHS Compliant: Yes
IC, LDO REG; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage Vdo:450mV; LDO RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 41K7276 | 29AH6434 |
| Product Name | Ldo Voltage Regulator, 1.8V, 250Ma, 5-Sot-23; Output Type Texas Instruments | Ic, Ldo Reg; Output Type Texas Instruments |
| Input Voltage | 2.2 to 16 volts | 2.2 to 16 volts |