LDO, FIXED, 3.3V, 0.25A, WSON-6; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AH2032 |
| Product Name | Ldo, Fixed, 3.3V, 0.25A, Wson-6; Output Type Texas Instruments |
| Input Voltage | 2.2 to 16 volts |