LDO VOLTAGE REGULATOR, 3.3V, 0.5A, MSOP-8; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:310mV; No. of Pins:8PinsRoHS Compliant: Yes
IC, LDO REG; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:310mV; LDO RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 41K7252 | 26AJ7414 |
| Product Name | Ldo Voltage Regulator, 3.3V, 0.5A, Msop-8; Output Type Texas Instruments | Ic, Ldo Reg; Output Type Texas Instruments |
| Input Voltage | 2.1 to 16 volts | 2.1 to 16 volts |