LDO, FIXED, 3.3V, 0.5A, WSON-8; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 52AH7215 |
| Product Name | Ldo, Fixed, 3.3V, 0.5A, Wson-8; Output Type Texas Instruments |
| Input Voltage | 2.1 to 16 volts |