Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 14AC9456 |
| Product Name | Output Type Texas Instruments |
| Input Voltage | 2.1 to 16 volts |