IC, REG, LDO, 1.8V, 150MA, SOT23; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 1.8V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:280mV RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH3701 | 41K6940 |
| Product Name | Ic, Reg, Ldo, 1.8V, 150Ma, Sot23; Output Type Texas Instruments | Ldo Voltage Regulator, 1.8V, 150Ma, 5-Sot-23; Output Type Texas Instruments |
| Input Voltage | 2.2 to 16 volts | 2.2 to 16 volts |