Texas Instruments Voltage Regulators - Linear LP2985IBLX-285

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2985IBLX-285 is a micropower linear voltage regulator designed to deliver a fixed output voltage with a maximum output current of 150 mA. It features an ultra-low dropout voltage of typically 300 mV at 150 mA load and 7 mV at 1 mA load, making it suitable for battery-powered applications. The device operates with a low ground pin current of approximately 850 ¬µA at full load and less than 1 ¬µA in sleep mode, enhancing its efficiency. This regulator is stable with low equivalent series resistance (ESR) output capacitors, allowing the use of ceramic capacitors, which can help minimize board space. The LP2985IBLX-285 offers a precision output voltage tolerance of 1% and is available in multiple voltage options ranging from 2.5V to 5.0V, with custom voltages available upon request. It also includes overtemperature and overcurrent protection features, ensuring reliable operation across a junction temperature range of -40¬8C to +125¬8C. The device is packaged in a compact micro SMD format, making it ideal for applications where space is a constraint, such as in cellular phones, laptops, and portable electronic devices.

Datasheet Summary
Powered by GS/AI

The LP2985IBLX-285 is a micropower linear voltage regulator designed to deliver a fixed output voltage with a maximum output current of 150 mA. It features an ultra-low dropout voltage of typically 300 mV at 150 mA load and 7 mV at 1 mA load, making it suitable for battery-powered applications. The device operates with a low ground pin current of approximately 850 ¬µA at full load and less than 1 ¬µA in sleep mode, enhancing its efficiency. This regulator is stable with low equivalent series resistance (ESR) output capacitors, allowing the use of ceramic capacitors, which can help minimize board space. The LP2985IBLX-285 offers a precision output voltage tolerance of 1% and is available in multiple voltage options ranging from 2.5V to 5.0V, with custom voltages available upon request. It also includes overtemperature and overcurrent protection features, ensuring reliable operation across a junction temperature range of -40¬8C to +125¬8C. The device is packaged in a compact micro SMD format, making it ideal for applications where space is a constraint, such as in cellular phones, laptops, and portable electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LP2985IBLX-285 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985IBLX-285
Voltage Regulators - Linear LP2985IBLX-285
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LP2985IBLX-285
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1897808 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details