Texas Instruments Standard Linear and Logic Ic, Ldo Reg, 16V, 0.15A, Sot23-5, Reel; Output Type Texas Instruments LP2985AIM5-5.0/NOPB

Description
IC, LDO REG, 16V, 0.15A, SOT23-5, REEL; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
IC, LDO REG, 16V, 0.15A, SOT23-5, REEL; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg, 16V, 0.15A, Sot23-5, Reel; Output Type Texas Instruments - 33AH4297 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 16V, 0.15A, Sot23-5, Reel; Output Type Texas Instruments
33AH4297
Ic, Ldo Reg, 16V, 0.15A, Sot23-5, Reel; Output Type Texas Instruments 33AH4297
IC, LDO REG, 16V, 0.15A, SOT23-5, REEL; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

IC, LDO REG, 16V, 0.15A, SOT23-5, REEL; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site
Ic, V Reg, Linear, 5V, Smd; Output Type Texas Instruments - 33AH4296 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Linear, 5V, Smd; Output Type Texas Instruments
33AH4296
Ic, V Reg, Linear, 5V, Smd; Output Type Texas Instruments 33AH4296
IC, V REG, LINEAR, 5V, SMD; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

IC, V REG, LINEAR, 5V, SMD; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4297
Product Name Ic, Ldo Reg, 16V, 0.15A, Sot23-5, Reel; Output Type Texas Instruments
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details