Texas Instruments Standard Linear and Logic Regulator, Ldo, Fixed, 1.8V, Sot-23-5; Output Type Texas Instruments LP2985A-18DBVR

Description
REGULATOR, LDO, FIXED, 1.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
REGULATOR, LDO, FIXED, 1.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Regulator, Ldo, Fixed, 1.8V, Sot-23-5; Output Type Texas Instruments - 33AH4292 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Fixed, 1.8V, Sot-23-5; Output Type Texas Instruments
33AH4292
Regulator, Ldo, Fixed, 1.8V, Sot-23-5; Output Type Texas Instruments 33AH4292
REGULATOR, LDO, FIXED, 1.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

REGULATOR, LDO, FIXED, 1.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4292
Product Name Regulator, Ldo, Fixed, 1.8V, Sot-23-5; Output Type Texas Instruments
Input Voltage 2.2 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details