LDO, FIXED, 1.8V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7408 |
| Product Name | Ldo, Fixed, 1.8V, 0.15A, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 2.2 to 16 volts |