V REG, LDO 0.15A 1.5%, SMD, 2985; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3690 |
| Product Name | V Reg, Ldo 0.15A 1.5%, Smd, 2985; Output Type Texas Instruments |
| Input Voltage | 2.2 to 16 volts |