Texas Instruments Standard Linear and Logic Ic, Ldo Reg; Fixed Output Voltage Nom. Texas Instruments LP2983IM5-1.2/NOPB

Description
IC, LDO REG; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2.2V; Input Voltage Max:16V; Product Range:-; Output Current:150mA; Output Type:Fixed; Linear Regulator RoHS Compliant: Yes
Datasheet
Description
IC, LDO REG; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2.2V; Input Voltage Max:16V; Product Range:-; Output Current:150mA; Output Type:Fixed; Linear Regulator RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg; Fixed Output Voltage Nom. Texas Instruments - 26AJ7407 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg; Fixed Output Voltage Nom. Texas Instruments
26AJ7407
Ic, Ldo Reg; Fixed Output Voltage Nom. Texas Instruments 26AJ7407
IC, LDO REG; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2.2V; Input Voltage Max:16V; Product Range:-; Output Current:150mA; Output Type:Fixed; Linear Regulator RoHS Compliant: Yes

IC, LDO REG; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2.2V; Input Voltage Max:16V; Product Range:-; Output Current:150mA; Output Type:Fixed; Linear Regulator RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2983IM5-1.2/NOPB
LDO Voltage Regulators LP2983IM5-1.2/NOPB
LDO Voltage Regulators Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages 1.2V 5-SOT-23 -40 to 125

LDO Voltage Regulators Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages 1.2V 5-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 26AJ7407 LP2983IM5-1.2/NOPB
Product Name Ic, Ldo Reg; Fixed Output Voltage Nom. Texas Instruments LDO Voltage Regulators
Input Voltage 2.2 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details