IC, LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3688 |
| Product Name | Ic, Linear Voltage Regulator; Output Type Texas Instruments |
| Input Voltage | 2.1 to 16 volts |