LDO, FIXED, 2.5V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3686 |
| Product Name | Ldo, Fixed, 2.5V, 0.1A, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 2.1 to 16 volts |