Texas Instruments Standard Linear and Logic Regulator, Ldo, Fixed, 5V, Sot-23-5; Output Type Texas Instruments LP2981A-50DBVR

Description
REGULATOR, LDO, FIXED, 5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Description
REGULATOR, LDO, FIXED, 5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Regulator, Ldo, Fixed, 5V, Sot-23-5; Output Type Texas Instruments - 28AH3683 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Fixed, 5V, Sot-23-5; Output Type Texas Instruments
28AH3683
Regulator, Ldo, Fixed, 5V, Sot-23-5; Output Type Texas Instruments 28AH3683
REGULATOR, LDO, FIXED, 5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

REGULATOR, LDO, FIXED, 5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3683
Product Name Regulator, Ldo, Fixed, 5V, Sot-23-5; Output Type Texas Instruments
Input Voltage 2.2 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details