IC, LDO VOLT REG, 3.3V, 0.1A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; DropoutRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH4282 |
| Product Name | Ic, Ldo Volt Reg, 3.3V, 0.1A, 5-Sot-23; Output Type Texas Instruments |
| Input Voltage | 2.2 to 16 volts |