REGULATOR, LDO, FIXED, 2.8V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH6430 |
| Product Name | Regulator, Ldo, Fixed, 2.8V, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 2.2 to 16 volts |