Texas Instruments Standard Linear and Logic Ldo, 0.12Vdo, 0.05A, 5V, 5Sot23; Output Type Texas Instruments LP2980AIM5-5.0/NOPB

Description
LDO, 0.12VDO, 0.05A, 5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes
Description
LDO, 0.12VDO, 0.05A, 5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 0.12Vdo, 0.05A, 5V, 5Sot23; Output Type Texas Instruments - 33AH4277 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.12Vdo, 0.05A, 5V, 5Sot23; Output Type Texas Instruments
33AH4277
Ldo, 0.12Vdo, 0.05A, 5V, 5Sot23; Output Type Texas Instruments 33AH4277
LDO, 0.12VDO, 0.05A, 5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

LDO, 0.12VDO, 0.05A, 5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site
Ldo, 0.12Vdo, 0.05A, 5V, 5Sot23; Output Type Texas Instruments - 33AH4276 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.12Vdo, 0.05A, 5V, 5Sot23; Output Type Texas Instruments
33AH4276
Ldo, 0.12Vdo, 0.05A, 5V, 5Sot23; Output Type Texas Instruments 33AH4276
LDO, 0.12VDO, 0.05A, 5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

LDO, 0.12VDO, 0.05A, 5V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4277
Product Name Ldo, 0.12Vdo, 0.05A, 5V, 5Sot23; Output Type Texas Instruments
Input Voltage 2.1 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details