IC, LDO REG; Output Type:Adjustable; Input Voltage Min:-20V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.23V; Adjustable Output Voltage Max:29V; Output Current:250mA; Dropout Voltage Vdo:470mV;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3676 |
| Product Name | Ic, Ldo Reg; Output Type Texas Instruments |
| Input Voltage | -20 to 30 volts |